Vektek, LLC Valve, Sequence Cartridge 70-4430-02

Description
Specialized construction resists corrosion which can cause other styles to "misfire". Direct acting poppet style construction. Cartridge may be installed directly into your manifold. Pressure adjustment range: 500 psi-5,000 psi. Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir. True sequence design allows full system pressure downstream of valve after opening. Manifold Mountable.
Datasheet
Description
Specialized construction resists corrosion which can cause other styles to "misfire". Direct acting poppet style construction. Cartridge may be installed directly into your manifold. Pressure adjustment range: 500 psi-5,000 psi. Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir. True sequence design allows full system pressure downstream of valve after opening. Manifold Mountable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve, Sequence Cartridge - 70-4430-02 - Vektek, LLC
Emporia, KS, USA
Valve, Sequence Cartridge
70-4430-02
Valve, Sequence Cartridge 70-4430-02
Specialized construction resists corrosion which can cause other styles to "misfire". Direct acting poppet style construction. Cartridge may be installed directly into your manifold. Pressure adjustment range: 500 psi-5,000 psi. Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir. True sequence design allows full system pressure downstream of valve after opening. Manifold Mountable.
  • Specialized construction resists corrosion which can cause other styles to "misfire".
  • Direct acting poppet style construction.
  • Cartridge may be installed directly into your manifold.
  • Pressure adjustment range: 500 psi-5,000 psi.
  • Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir.
  • True sequence design allows full system pressure downstream of valve after opening.
  • Manifold Mountable.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 70-4430-02
Product Name Valve, Sequence Cartridge
Valve Type Sequence Valve
Media Hydraulic
Maximum Pressure 500.00 to 5000.00 psi (352 to 3519 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Inline Temperature Control Valve - HAT - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety; Shut Off
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Hydraulic; Steam; Glycol, Ketones, Oil; Air; Chemical
View Details
Air solenoid valve - CPE24-M3H-3OLS-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV050 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details