Vektek, LLC Pallet Module, Two Hand Operator Handle 56-0005-04

Description
Model No. 56-0005-04 For use with Decoupler Models 56-0005-17, 56-0005-18, 56-0005-19 or 56-0005-20Two-Handed Operating Handle Provides fast, positive connection to the Decoupler. The Two-Handed Handle may be used with the optional Handle Docking Module to assure that the hoses are disconnected from the pallet before it is shuttled into the machine. Vektek Pumps for Automatic Shutoff Valve Decouplers on Catalog Page K-6 are recommended for use with this handle.
Datasheet
Description
Model No. 56-0005-04 For use with Decoupler Models 56-0005-17, 56-0005-18, 56-0005-19 or 56-0005-20Two-Handed Operating Handle Provides fast, positive connection to the Decoupler. The Two-Handed Handle may be used with the optional Handle Docking Module to assure that the hoses are disconnected from the pallet before it is shuttled into the machine. Vektek Pumps for Automatic Shutoff Valve Decouplers on Catalog Page K-6 are recommended for use with this handle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pallet Module, Two Hand Operator Handle - 56-0005-04 - Vektek, LLC
Emporia, KS, USA
Pallet Module, Two Hand Operator Handle
56-0005-04
Pallet Module, Two Hand Operator Handle 56-0005-04
Model No. 56-0005-04 For use with Decoupler Models 56-0005-17, 56-0005-18, 56-0005-19 or 56-0005-20Two-Handed Operating Handle Provides fast, positive connection to the Decoupler. The Two-Handed Handle may be used with the optional Handle Docking Module to assure that the hoses are disconnected from the pallet before it is shuttled into the machine. Vektek Pumps for Automatic Shutoff Valve Decouplers on Catalog Page K-6 are recommended for use with this handle.

Model No. 56-0005-04 For use with Decoupler Models 56-0005-17, 56-0005-18, 56-0005-19 or 56-0005-20Two-Handed Operating Handle

  • Provides fast, positive connection to the Decoupler.
  • The Two-Handed Handle may be used with the optional Handle Docking Module to assure that the hoses are disconnected from the pallet before it is shuttled into the machine.
  • Vektek Pumps for Automatic Shutoff Valve Decouplers on Catalog Page K-6 are recommended for use with this handle.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 56-0005-04
Product Name Pallet Module, Two Hand Operator Handle
Valve Type Check; Disconnect Valve
Primary Material Steel
Media Hydraulic
Maximum Pressure 1000.00 to 5000.00 psi (704 to 3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Reduced Port T-ported Brass Ball Valve - 355NSRL-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
4 in. Size Foot Valve|Master File - FV400 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 4.00 inch (101.60 mm)
View Details
Ball Check Valve 0 5 4 - 1225005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.50 inch (12.70 mm)
View Details
10-32 Threaded Ports, Factory Set Piston Relief Valve - RV2 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details