Vektek, LLC Datasheets for Rotary Unions
Rotating unions allow fluids to be transferred between stationary and rotating components or equipment.
Rotary Unions: Learn more
| Product Name | Notes |
|---|---|
| Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. | |
| Dual Path Rotating Union | |
| Quad Path Rotating Union | |
| Single Path SAE Ported/Manifold Mount Rotating Unions | |
| Single Path SAE Ported/Manifold Mount Rotating Unions | |
| Rotating unions are a rotary connection, feeding pressure to fixtures while allowing full 360° rotation of the fixture with or without pressure. A machine or independent indexer may do this... |