Vektek, LLC Valve, Sequence Assembly SAE 4 Female 70-4400-02

Description
Specialized construction resists corrosion which can cause other styles to "misfire". Direct acting poppet style construction. Cartridge may be installed directly into your manifold. Pressure adjustment range: 500 psi-5,000 psi. Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir. True sequence design allows full system pressure downstream of valve after opening. Manifold Mountable.
Datasheet
Description
Specialized construction resists corrosion which can cause other styles to "misfire". Direct acting poppet style construction. Cartridge may be installed directly into your manifold. Pressure adjustment range: 500 psi-5,000 psi. Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir. True sequence design allows full system pressure downstream of valve after opening. Manifold Mountable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve, Sequence Assembly SAE 4 Female - 70-4400-02 - Vektek, LLC
Emporia, KS, USA
Valve, Sequence Assembly SAE 4 Female
70-4400-02
Valve, Sequence Assembly SAE 4 Female 70-4400-02
Specialized construction resists corrosion which can cause other styles to "misfire". Direct acting poppet style construction. Cartridge may be installed directly into your manifold. Pressure adjustment range: 500 psi-5,000 psi. Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir. True sequence design allows full system pressure downstream of valve after opening. Manifold Mountable.
  • Specialized construction resists corrosion which can cause other styles to "misfire".
  • Direct acting poppet style construction.
  • Cartridge may be installed directly into your manifold.
  • Pressure adjustment range: 500 psi-5,000 psi.
  • Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir.
  • True sequence design allows full system pressure downstream of valve after opening.
  • Manifold Mountable.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 70-4400-02
Product Name Valve, Sequence Assembly SAE 4 Female
Valve Type Sequence Valve
Media Hydraulic
Maximum Pressure 500.00 to 5000.00 psi (352 to 3519 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Brass Ball Valve - EHG2 Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Sporlan Oil Level Control Components - OL-60AR OIL LEVEL CONTROL - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000011178-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details