Vektek, LLC Man Shutoffvalve Decoupler 45-6001-01

Description
This Decoupler is a convenient, self-contained package that includes a quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gage, and over-pressure relief valve. Models available for circuits operating at 140 bar (14MPa) - 350 bar (35 MPa) and 70 bar (7 MPa) - 250 bar (25 MPa) with standard and small accumulators. Includes auxillary ports that can be used for double acting pallet circuits or compressed air. External accumulator can be repositioned horizontally or vertically to suit the pallet layout. Quick Connect with female G1/4, Model No. 49-5600-00 , sold separately.
Datasheet
Description
This Decoupler is a convenient, self-contained package that includes a quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gage, and over-pressure relief valve. Models available for circuits operating at 140 bar (14MPa) - 350 bar (35 MPa) and 70 bar (7 MPa) - 250 bar (25 MPa) with standard and small accumulators. Includes auxillary ports that can be used for double acting pallet circuits or compressed air. External accumulator can be repositioned horizontally or vertically to suit the pallet layout. Quick Connect with female G1/4, Model No. 49-5600-00 , sold separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Man Shutoffvalve Decoupler - 45-6001-01 - Vektek, LLC
Emporia, KS, USA
Man Shutoffvalve Decoupler
45-6001-01
Man Shutoffvalve Decoupler 45-6001-01
This Decoupler is a convenient, self-contained package that includes a quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gage, and over-pressure relief valve. Models available for circuits operating at 140 bar (14MPa) - 350 bar (35 MPa) and 70 bar (7 MPa) - 250 bar (25 MPa) with standard and small accumulators. Includes auxillary ports that can be used for double acting pallet circuits or compressed air. External accumulator can be repositioned horizontally or vertically to suit the pallet layout. Quick Connect with female G1/4, Model No. 49-5600-00 , sold separately.
  • This Decoupler is a convenient, self-contained package that includes a quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gage, and over-pressure relief valve.
  • Models available for circuits operating at 140 bar (14MPa) - 350 bar (35 MPa) and 70 bar (7 MPa) - 250 bar (25 MPa) with standard and small accumulators.
  • Includes auxillary ports that can be used for double acting pallet circuits or compressed air.
  • External accumulator can be repositioned horizontally or vertically to suit the pallet layout.
  • Quick Connect with female G1/4, Model No. 49-5600-00 , sold separately.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 45-6001-01
Product Name Man Shutoffvalve Decoupler
Valve Type Shut Off
Media Hydraulic
Maximum Pressure 2030.53 to 5076.32 psi (1429 to 3573 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - High Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 30000.00 psi (21113 m H2O)
View Details
3 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV300 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 3.00 inch (76.20 mm)
View Details
Self-operated Pressure Regulators - Type 2405 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Media Gas
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details