Vektek, LLC Valve, PRV Cartridge 750-4500 70-5437-70

Description
For use in double or single acting systems. Direct acting, poppet style, adjustable, cartridge construction. Cartridge may be installed directly into your manifold. Set the Range from 750 to 4,500 psi (Recommended). Repeatability is ±7% of set pressure. Maximum inlet pressure 5,000 psi. Pressure Reducing Cartridge is interchangeable with the Pressure Limiting Cartridge in the same mounting cavity. Two-port design eliminates need for a third fluid line to drain bybass flow (internal leakage) back to system reservoir.
Datasheet
Description
For use in double or single acting systems. Direct acting, poppet style, adjustable, cartridge construction. Cartridge may be installed directly into your manifold. Set the Range from 750 to 4,500 psi (Recommended). Repeatability is ±7% of set pressure. Maximum inlet pressure 5,000 psi. Pressure Reducing Cartridge is interchangeable with the Pressure Limiting Cartridge in the same mounting cavity. Two-port design eliminates need for a third fluid line to drain bybass flow (internal leakage) back to system reservoir.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve, PRV Cartridge 750-4500 - 70-5437-70 - Vektek, LLC
Emporia, KS, USA
Valve, PRV Cartridge 750-4500
70-5437-70
Valve, PRV Cartridge 750-4500 70-5437-70
For use in double or single acting systems. Direct acting, poppet style, adjustable, cartridge construction. Cartridge may be installed directly into your manifold. Set the Range from 750 to 4,500 psi (Recommended). Repeatability is ±7% of set pressure. Maximum inlet pressure 5,000 psi. Pressure Reducing Cartridge is interchangeable with the Pressure Limiting Cartridge in the same mounting cavity. Two-port design eliminates need for a third fluid line to drain bybass flow (internal leakage) back to system reservoir.
  • For use in double or single acting systems.
  • Direct acting, poppet style, adjustable, cartridge construction.
  • Cartridge may be installed directly into your manifold.
  • Set the Range from 750 to 4,500 psi (Recommended).
  • Repeatability is ±7% of set pressure.
  • Maximum inlet pressure 5,000 psi.
  • Pressure Reducing Cartridge is interchangeable with the Pressure Limiting Cartridge in the same mounting cavity.
  • Two-port design eliminates need for a third fluid line to drain bybass flow (internal leakage) back to system reservoir.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 70-5437-70
Product Name Valve, PRV Cartridge 750-4500
Valve Type Relief
Media Hydraulic
Maximum Pressure 750.00 to 4500.00 psi (528 to 3167 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Butterfly Valves - High Performance Butterfly Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
View Details
ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Plug
Valve Size 2.00 to 16.00 inch (50.80 to 406.40 mm)
Actuation Pneumatic
View Details
Electrically Actuated Stainless Steel Ball Valve - E5S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Wastewater; Gas; Natural Gas; Hydraulic; Corrosive fluids; Air; Compressed Air; Chemical
View Details