Vektek, LLC Valve, Seq, Cartridge, 350 Bar 47-0440-00

Description
Speciialized construction resists corrosion which can cause other styles to "misfire". Direct acting poppet style, adjustable, cartridge type construction. Cartridge may be installed directly into your manifold. Pressure adjustment range: 35 bar (3,5 MPa) 350 bar (35 MPa). Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir. True sequence design allows full system pressure downstream of valve after opening.
Datasheet
Description
Speciialized construction resists corrosion which can cause other styles to "misfire". Direct acting poppet style, adjustable, cartridge type construction. Cartridge may be installed directly into your manifold. Pressure adjustment range: 35 bar (3,5 MPa) 350 bar (35 MPa). Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir. True sequence design allows full system pressure downstream of valve after opening.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve, Seq, Cartridge, 350 Bar - 47-0440-00 - Vektek, LLC
Emporia, KS, USA
Valve, Seq, Cartridge, 350 Bar
47-0440-00
Valve, Seq, Cartridge, 350 Bar 47-0440-00
Speciialized construction resists corrosion which can cause other styles to "misfire". Direct acting poppet style, adjustable, cartridge type construction. Cartridge may be installed directly into your manifold. Pressure adjustment range: 35 bar (3,5 MPa) 350 bar (35 MPa). Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir. True sequence design allows full system pressure downstream of valve after opening.
  • Speciialized construction resists corrosion which can cause other styles to "misfire".
  • Direct acting poppet style, adjustable, cartridge type construction.
  • Cartridge may be installed directly into your manifold.
  • Pressure adjustment range: 35 bar (3,5 MPa) 350 bar (35 MPa).
  • Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir.
  • True sequence design allows full system pressure downstream of valve after opening.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 47-0440-00
Product Name Valve, Seq, Cartridge, 350 Bar
Valve Type Sequence Valve
Media Hydraulic
Maximum Pressure 507.63 to 5076.32 psi (357 to 3573 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
VALVES - BP-050-CPVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details