Vektek, LLC Valve, Flow Control, In-port Sae 2 70-2037-70

Description
The new In-port Flow control can be used on most standard manifold mounted Swing Clamps and on both high and low pressure Link Clamps. These tiny units may be especially useful for flexible part applications where components must clamp at nearly the same time. Time clamp on sensitive fixtures. Reverse free flow check valve. Smallest high pressure flow control on the market. Prevent component cam damage from unexpected or accidental surges in flow rate. Use with single or double acting Swing Clamps.
Description
The new In-port Flow control can be used on most standard manifold mounted Swing Clamps and on both high and low pressure Link Clamps. These tiny units may be especially useful for flexible part applications where components must clamp at nearly the same time. Time clamp on sensitive fixtures. Reverse free flow check valve. Smallest high pressure flow control on the market. Prevent component cam damage from unexpected or accidental surges in flow rate. Use with single or double acting Swing Clamps.

Suppliers

Company
Product
Description
Supplier Links
Valve, Flow Control, In-port Sae 2 - 70-2037-70 - Vektek, LLC
Emporia, KS, USA
Valve, Flow Control, In-port Sae 2
70-2037-70
Valve, Flow Control, In-port Sae 2 70-2037-70
The new In-port Flow control can be used on most standard manifold mounted Swing Clamps and on both high and low pressure Link Clamps. These tiny units may be especially useful for flexible part applications where components must clamp at nearly the same time. Time clamp on sensitive fixtures. Reverse free flow check valve. Smallest high pressure flow control on the market. Prevent component cam damage from unexpected or accidental surges in flow rate. Use with single or double acting Swing Clamps.

The new In-port Flow control can be used on most standard manifold mounted Swing Clamps and on both high and low pressure Link Clamps. These tiny units may be especially useful for flexible part applications where components must clamp at nearly the same time.

  • Time clamp on sensitive fixtures.
  • Reverse free flow check valve.
  • Smallest high pressure flow control on the market.
  • Prevent component cam damage from unexpected or accidental surges in flow rate.
  • Use with single or double acting Swing Clamps.
Supplier's Site

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 70-2037-70
Product Name Valve, Flow Control, In-port Sae 2
Valve Type Control Valve
Media Hydraulic
Number of Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-049-PVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details