Vektek, LLC Valve, 3x4 Manual (iso-d03) (cc) 71-1472-00

Description
These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet designs. Heat treated rotor and poppets are spring and pressure loaded againsteach other to provide positive fluid control for hundreds of thousands of cycles. Operates with rotary handle motion. Detented internal rotor snaps into position ensuring accurate alignment of internal flow passages. Use of an anti-friction rotary bearing allows for low effort handle rotation even when operating at 5000 psi. All valves incorporate lightweight aluminum alloy bodies and are furnished with required standard length mounting bolts.
Description
These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet designs. Heat treated rotor and poppets are spring and pressure loaded againsteach other to provide positive fluid control for hundreds of thousands of cycles. Operates with rotary handle motion. Detented internal rotor snaps into position ensuring accurate alignment of internal flow passages. Use of an anti-friction rotary bearing allows for low effort handle rotation even when operating at 5000 psi. All valves incorporate lightweight aluminum alloy bodies and are furnished with required standard length mounting bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

The Vektek Valve, 3x4 Manual (iso-d03) (cc), part number 71-1472-00, is designed for controlling double acting workholding systems, with the capability to also manage single acting systems. It features a closed center configuration and is rated for a maximum flow rate of 1.5 gallons per minute and a maximum tank port pressure of 250 psi. The valve incorporates a heat-treated rotor and poppets for reliable fluid control, ensuring minimal leakage and long service life. The rotary handle motion is facilitated by a detented internal rotor, which provides precise alignment of flow passages. This valve is constructed from lightweight aluminum alloy and includes standard length mounting bolts for easy installation. Its design allows for efficient operation even under high pressure conditions, making it suitable for various hydraulic applications.

Datasheet Summary
Powered by GS/AI

The Vektek Valve, 3x4 Manual (iso-d03) (cc), part number 71-1472-00, is designed for controlling double acting workholding systems, with the capability to also manage single acting systems. It features a closed center configuration and is rated for a maximum flow rate of 1.5 gallons per minute and a maximum tank port pressure of 250 psi. The valve incorporates a heat-treated rotor and poppets for reliable fluid control, ensuring minimal leakage and long service life. The rotary handle motion is facilitated by a detented internal rotor, which provides precise alignment of flow passages. This valve is constructed from lightweight aluminum alloy and includes standard length mounting bolts for easy installation. Its design allows for efficient operation even under high pressure conditions, making it suitable for various hydraulic applications.

Suppliers

Company
Product
Description
Supplier Links
Valve, 3x4 Manual (iso-d03) (cc) - 71-1472-00 - Vektek, LLC
Emporia, KS, USA
Valve, 3x4 Manual (iso-d03) (cc)
71-1472-00
Valve, 3x4 Manual (iso-d03) (cc) 71-1472-00
These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet designs. Heat treated rotor and poppets are spring and pressure loaded againsteach other to provide positive fluid control for hundreds of thousands of cycles. Operates with rotary handle motion. Detented internal rotor snaps into position ensuring accurate alignment of internal flow passages. Use of an anti-friction rotary bearing allows for low effort handle rotation even when operating at 5000 psi. All valves incorporate lightweight aluminum alloy bodies and are furnished with required standard length mounting bolts.
  • These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.)
  • Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet designs.
  • Heat treated rotor and poppets are spring and pressure loaded againsteach other to provide positive fluid control for hundreds of thousands of cycles.
  • Operates with rotary handle motion. Detented internal rotor snaps into position ensuring accurate alignment of internal flow passages.
  • Use of an anti-friction rotary bearing allows for low effort handle rotation even when operating at 5000 psi.
  • All valves incorporate lightweight aluminum alloy bodies and are furnished with required standard length mounting bolts.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 71-1472-00
Product Name Valve, 3x4 Manual (iso-d03) (cc)
Valve Type Control Valve
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Sequence Valves - 61640 - Jergens, Inc.
Specs
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
Connection Description Threaded; 9/16-18
View Details
HVXM Large Body PTFE Valve - 36758 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details