Vektek, LLC Valve, 3/4 24v P-blocked Center 71-1235-40

Description
These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet designs. Heat treated rotor and poppets are spring and pressure loaded againsteach other to provide positive fluid control for hundreds of thousands of cycles. Operates with rotary handle motion. Detented internal rotor snaps into position ensuring accurate alignment of internal flow passages. Use of an anti-friction rotary bearing allows for low effort handle rotation even when operating at 5000 psi. All valves incorporate lightweight aluminum alloy bodies and are furnished with required standard length mounting bolts.
Datasheet
Description
These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet designs. Heat treated rotor and poppets are spring and pressure loaded againsteach other to provide positive fluid control for hundreds of thousands of cycles. Operates with rotary handle motion. Detented internal rotor snaps into position ensuring accurate alignment of internal flow passages. Use of an anti-friction rotary bearing allows for low effort handle rotation even when operating at 5000 psi. All valves incorporate lightweight aluminum alloy bodies and are furnished with required standard length mounting bolts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve, 3/4 24v   P-blocked Center - 71-1235-40 - Vektek, LLC
Emporia, KS, USA
Valve, 3/4 24v P-blocked Center
71-1235-40
Valve, 3/4 24v P-blocked Center 71-1235-40
These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet designs. Heat treated rotor and poppets are spring and pressure loaded againsteach other to provide positive fluid control for hundreds of thousands of cycles. Operates with rotary handle motion. Detented internal rotor snaps into position ensuring accurate alignment of internal flow passages. Use of an anti-friction rotary bearing allows for low effort handle rotation even when operating at 5000 psi. All valves incorporate lightweight aluminum alloy bodies and are furnished with required standard length mounting bolts.
  • These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.)
  • Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet designs.
  • Heat treated rotor and poppets are spring and pressure loaded againsteach other to provide positive fluid control for hundreds of thousands of cycles.
  • Operates with rotary handle motion. Detented internal rotor snaps into position ensuring accurate alignment of internal flow passages.
  • Use of an anti-friction rotary bearing allows for low effort handle rotation even when operating at 5000 psi.
  • All valves incorporate lightweight aluminum alloy bodies and are furnished with required standard length mounting bolts.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 71-1235-40
Product Name Valve, 3/4 24v P-blocked Center
Valve Type Control Valve; Solenoid
Primary Material Aluminum
Media Hydraulic
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
HVX Large Body Panel Mount PTFE Valve - 86911 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Full Port Brass Ball Valve - 171M-1/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Controller, Hand-Held, Single Deadman, 116 Psi - 162-1021-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details