Vektek, LLC Valve, 3/4 115v P-blocked Center 71-1235-41

Description
These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet designs. Heat treated rotor and poppets are spring and pressure loaded againsteach other to provide positive fluid control for hundreds of thousands of cycles. Operates with rotary handle motion. Detented internal rotor snaps into position ensuring accurate alignment of internal flow passages. Use of an anti-friction rotary bearing allows for low effort handle rotation even when operating at 5000 psi. All valves incorporate lightweight aluminum alloy bodies and are furnished with required standard length mounting bolts.
Datasheet
Description
These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet designs. Heat treated rotor and poppets are spring and pressure loaded againsteach other to provide positive fluid control for hundreds of thousands of cycles. Operates with rotary handle motion. Detented internal rotor snaps into position ensuring accurate alignment of internal flow passages. Use of an anti-friction rotary bearing allows for low effort handle rotation even when operating at 5000 psi. All valves incorporate lightweight aluminum alloy bodies and are furnished with required standard length mounting bolts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve, 3/4 115v P-blocked Center - 71-1235-41 - Vektek, LLC
Emporia, KS, USA
Valve, 3/4 115v P-blocked Center
71-1235-41
Valve, 3/4 115v P-blocked Center 71-1235-41
These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet designs. Heat treated rotor and poppets are spring and pressure loaded againsteach other to provide positive fluid control for hundreds of thousands of cycles. Operates with rotary handle motion. Detented internal rotor snaps into position ensuring accurate alignment of internal flow passages. Use of an anti-friction rotary bearing allows for low effort handle rotation even when operating at 5000 psi. All valves incorporate lightweight aluminum alloy bodies and are furnished with required standard length mounting bolts.
  • These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.)
  • Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet designs.
  • Heat treated rotor and poppets are spring and pressure loaded againsteach other to provide positive fluid control for hundreds of thousands of cycles.
  • Operates with rotary handle motion. Detented internal rotor snaps into position ensuring accurate alignment of internal flow passages.
  • Use of an anti-friction rotary bearing allows for low effort handle rotation even when operating at 5000 psi.
  • All valves incorporate lightweight aluminum alloy bodies and are furnished with required standard length mounting bolts.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 71-1235-41
Product Name Valve, 3/4 115v P-blocked Center
Valve Type Control Valve; Solenoid
Primary Material Aluminum
Media Hydraulic
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
Tideflex Check Valves // Series TF-2 -  - DeZURIK, Inc.
Specs
Valve Type Check
Connection Description Compression
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Electric Actuated Butterfly Valve - DynaFly Series - 700/722 Series - DynaQuip Controls
Specs
Valve Type Butterfly; Sanitary
Primary Material Ductile Iron
Media Water; Air
View Details