Vektek, LLC Valve, PRV Assembly 750-4500 70-5410-10

Description
For use in double or single acting systems. Direct acting, poppet style, adjustable, cartridge construction. Cartridge may be installed directly into your manifold. Set the Range from 750 to 4,500 psi (Recommended). Repeatability is ±7% of set pressure. Maximum inlet pressure 5,000 psi. Pressure Reducing Cartridge is interchangeable with the Pressure Limiting Cartridge in the same mounting cavity. Two-port design eliminates need for a third fluid line to drain bybass flow (internal leakage) back to system reservoir.
Datasheet
Description
For use in double or single acting systems. Direct acting, poppet style, adjustable, cartridge construction. Cartridge may be installed directly into your manifold. Set the Range from 750 to 4,500 psi (Recommended). Repeatability is ±7% of set pressure. Maximum inlet pressure 5,000 psi. Pressure Reducing Cartridge is interchangeable with the Pressure Limiting Cartridge in the same mounting cavity. Two-port design eliminates need for a third fluid line to drain bybass flow (internal leakage) back to system reservoir.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve, PRV Assembly 750-4500 - 70-5410-10 - Vektek, LLC
Emporia, KS, USA
Valve, PRV Assembly 750-4500
70-5410-10
Valve, PRV Assembly 750-4500 70-5410-10
For use in double or single acting systems. Direct acting, poppet style, adjustable, cartridge construction. Cartridge may be installed directly into your manifold. Set the Range from 750 to 4,500 psi (Recommended). Repeatability is ±7% of set pressure. Maximum inlet pressure 5,000 psi. Pressure Reducing Cartridge is interchangeable with the Pressure Limiting Cartridge in the same mounting cavity. Two-port design eliminates need for a third fluid line to drain bybass flow (internal leakage) back to system reservoir.
  • For use in double or single acting systems.
  • Direct acting, poppet style, adjustable, cartridge construction.
  • Cartridge may be installed directly into your manifold.
  • Set the Range from 750 to 4,500 psi (Recommended).
  • Repeatability is ±7% of set pressure.
  • Maximum inlet pressure 5,000 psi.
  • Pressure Reducing Cartridge is interchangeable with the Pressure Limiting Cartridge in the same mounting cavity.
  • Two-port design eliminates need for a third fluid line to drain bybass flow (internal leakage) back to system reservoir.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 70-5410-10
Product Name Valve, PRV Assembly 750-4500
Valve Type Relief
Media Hydraulic
Maximum Pressure 750.00 to 4500.00 psi (528 to 3167 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
VALVES - BP90-025-PP-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details