Vektek, LLC Valve, 2x3 Sol(d03)-115 Vac, N/O 71-1122-13

Description
Efficient control solutions for single acting systems. 2 Position 3 Port manual valve is equipped with colored bonnet to differentiate it from the 3 position 4 port. Shear style valve design features hardened steel poppets and aluminum body. Low restriction design generates a pressure drop of less than 2 psi with a 2 gpm flow.
Datasheet
Description
Efficient control solutions for single acting systems. 2 Position 3 Port manual valve is equipped with colored bonnet to differentiate it from the 3 position 4 port. Shear style valve design features hardened steel poppets and aluminum body. Low restriction design generates a pressure drop of less than 2 psi with a 2 gpm flow.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve, 2x3 Sol(d03)-115 Vac, N/O - 71-1122-13 - Vektek, LLC
Emporia, KS, USA
Valve, 2x3 Sol(d03)-115 Vac, N/O
71-1122-13
Valve, 2x3 Sol(d03)-115 Vac, N/O 71-1122-13
Efficient control solutions for single acting systems. 2 Position 3 Port manual valve is equipped with colored bonnet to differentiate it from the 3 position 4 port. Shear style valve design features hardened steel poppets and aluminum body. Low restriction design generates a pressure drop of less than 2 psi with a 2 gpm flow.
  • Efficient control solutions for single acting systems.
  • 2 Position 3 Port manual valve is equipped with colored bonnet to differentiate it from the 3 position 4 port.
  • Shear style valve design features hardened steel poppets and aluminum body.
  • Low restriction design generates a pressure drop of less than 2 psi with a 2 gpm flow.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 71-1122-13
Product Name Valve, 2x3 Sol(d03)-115 Vac, N/O
Valve Type Control Valve; Solenoid
Media Hydraulic
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

Control Valve - 162984117 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Diaphragm
View Details
VALVES - BP-025-PVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PHS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details