Vektek, LLC Valve, Seq, 350 Bar 47-0440-02

Description
Speciialized construction resists corrosion which can cause other styles to "misfire". Direct acting poppet style, adjustable, cartridge type construction. Cartridge may be installed directly into your manifold. Pressure adjustment range: 35 bar (3,5 MPa) 350 bar (35 MPa). Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir. True sequence design allows full system pressure downstream of valve after opening.
Datasheet
Description
Speciialized construction resists corrosion which can cause other styles to "misfire". Direct acting poppet style, adjustable, cartridge type construction. Cartridge may be installed directly into your manifold. Pressure adjustment range: 35 bar (3,5 MPa) 350 bar (35 MPa). Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir. True sequence design allows full system pressure downstream of valve after opening.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve, Seq, 350 Bar - 47-0440-02 - Vektek, LLC
Emporia, KS, USA
Valve, Seq, 350 Bar
47-0440-02
Valve, Seq, 350 Bar 47-0440-02
Speciialized construction resists corrosion which can cause other styles to "misfire". Direct acting poppet style, adjustable, cartridge type construction. Cartridge may be installed directly into your manifold. Pressure adjustment range: 35 bar (3,5 MPa) 350 bar (35 MPa). Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir. True sequence design allows full system pressure downstream of valve after opening.
  • Speciialized construction resists corrosion which can cause other styles to "misfire".
  • Direct acting poppet style, adjustable, cartridge type construction.
  • Cartridge may be installed directly into your manifold.
  • Pressure adjustment range: 35 bar (3,5 MPa) 350 bar (35 MPa).
  • Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir.
  • True sequence design allows full system pressure downstream of valve after opening.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 47-0440-02
Product Name Valve, Seq, 350 Bar
Valve Type Sequence Valve
Media Hydraulic
Maximum Pressure 507.63 to 5076.32 psi (357 to 3573 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-PVDF-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve 0 5 4 - 1212030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 3.00 inch (76.20 mm)
View Details
5/16 Inch Hex Body, Duckbill Check Valve - CKV - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details