Vektek, LLC Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| Handle Docking Module with controller interface feature The Docking Module is designed for use with the 2-Handed Automatic Shutoff Pallet Decoupler handle. This docking unit stores your handle while your... | |
| Model No. 56-0005-04 For use with Decoupler Models 56-0005-17, 56-0005-18, 56-0005-19 or 56-0005-20Two-Handed Operating Handle Provides fast, positive connection to the Decoupler. The Two-Handed Handle may be used with the... | |
| Model No. 56-0008-00 For use with DecouplerModel Nos. 56-0005-23, 56-0005-24, 56-0005-25 or 56-0005-26Double ActingOne-Handed Operating Handle Provides a fast, positive connection to the Decoupler. Ergonomic design reduces operator fatigue. | |
| Permits flow in one direction only. Cannot be adjusted for reverse flow. | |
| Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator (choose from integral or external designs), filter screens, and over pressure relief valve. Robust... | |
| Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator, filter screens, and over pressure relief valve, and a separate path for compressed air. | |
| Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, filter screens, and over pressure relief valve. G1/4 female external ports and manifold mounting (bottom... | |
| Provides separate unclamp control of up to four faces of a tombstone or multi-circuit pallet for independent loading and unloading. Top Plates are convenient, self-contained packages that include a quick... | |
| Provides separate unclamp control of up to two faces of a tombstone or multi-circuit pallet for independent loading and unloading. Top Plates are convenient, self-contained packages that include a quick... | |
| Sealed pilot piston eliminates cross circuit leakage. 5:1 Ratio of Pilot to Check pressure for release. Filters on each port. Unclamp device sequencer, provides a way to sequence single circuit... | |
| Sealed pilot piston eliminates cross circuit leakage. 5:1 Ratio of Piot to Check pressure for release. Filters on each port location. Manifold mountable. BHC™ body and stainless steel internal components... | |
| This Decoupler is a convenient, self-contained package that includes a male quick disconnect with dust cover, accumulator, filter screens on both sides of system and an over-pressure relief valve. Pressure... | |
| This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief... |