Vektek, LLC Datasheets for Pressure Relief Valves
Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
Pressure Relief Valves: Learn more
| Product Name | Notes |
|---|---|
| For use in double or single acting systems. Direct acting, poppet style, adjustable, cartridge construction. Cartridge may be installed directly into your manifold. Set the Range from 69 bar (... | |
| For use in double or single acting systems. Direct acting, poppet style, adjustable, cartridge construction. Cartridge may be installed directly into your manifold. Set the Range from 750 to 4,500... |