Vektek, LLC Pallet Decoupler, 1hand, Dual, Ext Acc 56-0005-26

Description
Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator (choose from integral or external designs), filter screens, and over pressure relief valve. Robust pilot operated check valve with a 1:5 pilot to check ratio for proven long term reliability. Internal 25 micron filters for addedprotection of the pilot operated check valve. Integral accumulator available in two operating pressure ranges. SAE 6 female external ports and manifold mounting (bottom and rear) connections on all models. Single acting pallet circuits require 2 hoses to the Operating Handle for pressure release. For single hose systems, see the Manual Shutoff Valve Decoupler.
Datasheet
Description
Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator (choose from integral or external designs), filter screens, and over pressure relief valve. Robust pilot operated check valve with a 1:5 pilot to check ratio for proven long term reliability. Internal 25 micron filters for addedprotection of the pilot operated check valve. Integral accumulator available in two operating pressure ranges. SAE 6 female external ports and manifold mounting (bottom and rear) connections on all models. Single acting pallet circuits require 2 hoses to the Operating Handle for pressure release. For single hose systems, see the Manual Shutoff Valve Decoupler.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pallet Decoupler, 1hand, Dual, Ext Acc - 56-0005-26 - Vektek, LLC
Emporia, KS, USA
Pallet Decoupler, 1hand, Dual, Ext Acc
56-0005-26
Pallet Decoupler, 1hand, Dual, Ext Acc 56-0005-26
Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator (choose from integral or external designs), filter screens, and over pressure relief valve. Robust pilot operated check valve with a 1:5 pilot to check ratio for proven long term reliability. Internal 25 micron filters for addedprotection of the pilot operated check valve. Integral accumulator available in two operating pressure ranges. SAE 6 female external ports and manifold mounting (bottom and rear) connections on all models. Single acting pallet circuits require 2 hoses to the Operating Handle for pressure release. For single hose systems, see the Manual Shutoff Valve Decoupler.
  • Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator (choose from integral or external designs), filter screens, and over pressure relief valve.
  • Robust pilot operated check valve with a 1:5 pilot to check ratio for proven long term reliability.
  • Internal 25 micron filters for addedprotection of the pilot operated check valve.
  • Integral accumulator available in two operating pressure ranges.
  • SAE 6 female external ports and manifold mounting (bottom and rear) connections on all models.
  • Single acting pallet circuits require 2 hoses to the Operating Handle for pressure release. For single hose systems, see the Manual Shutoff Valve Decoupler.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 56-0005-26
Product Name Pallet Decoupler, 1hand, Dual, Ext Acc
Valve Type Check; Disconnect Valve
Primary Material Steel
Media Hydraulic
Maximum Pressure 2000.00 to 5000.00 psi (1408 to 3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
8mm CHIPSOL - 14-321CA060HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
Controller, Hand-Held, Single Deadman, 116 Psi - 162-1021-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details
Manual Pinch Valves // Series 75 Megaflex -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Connection Description BoltFlange
View Details