Vektek, LLC Pallet Module, Hrz 1000-3500 psi 56-0002-02

Description
This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve. Models available for circuits operating at 2,000-5,000 psi and 1,000-3,500 psi with standard and small accumulators. Includes auxillary ports that can be used for double acting pallet circuits or compressed air. External accumulator can be repositioned horizontally or vertically to suit the pallet layout.
Datasheet
Description
This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve. Models available for circuits operating at 2,000-5,000 psi and 1,000-3,500 psi with standard and small accumulators. Includes auxillary ports that can be used for double acting pallet circuits or compressed air. External accumulator can be repositioned horizontally or vertically to suit the pallet layout.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pallet Module, Hrz 1000-3500 psi - 56-0002-02 - Vektek, LLC
Emporia, KS, USA
Pallet Module, Hrz 1000-3500 psi
56-0002-02
Pallet Module, Hrz 1000-3500 psi 56-0002-02
This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve. Models available for circuits operating at 2,000-5,000 psi and 1,000-3,500 psi with standard and small accumulators. Includes auxillary ports that can be used for double acting pallet circuits or compressed air. External accumulator can be repositioned horizontally or vertically to suit the pallet layout.
  • This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve.
  • Models available for circuits operating at 2,000-5,000 psi and 1,000-3,500 psi with standard and small accumulators.
  • Includes auxillary ports that can be used for double acting pallet circuits or compressed air.
  • External accumulator can be repositioned horizontally or vertically to suit the pallet layout.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 56-0002-02
Product Name Pallet Module, Hrz 1000-3500 psi
Valve Type Check; Disconnect Valve
Primary Material Steel
Media Hydraulic
Maximum Pressure 1000.00 to 3500.00 psi (704 to 2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
22mm INTERSOL - 09-211I-02-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Simple Contr W/Dual 145 Psi Relief Valve, Gauge And Ball Vls - 162-1110-50200 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details