Vektek, LLC Pallet Decoupler, 2h, Dual, No Acc 45-6007-03

Description
Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, filter screens, and over pressure relief valve. G1/4 female external ports and manifold mounting (bottom and rear) connections. Single acting pallet circuits require 2 hoses to the Operating Handle for pressure release. For single hose systems see the Manual Shutoff Valve Decoupler. Accumulators sold separately.
Description
Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, filter screens, and over pressure relief valve. G1/4 female external ports and manifold mounting (bottom and rear) connections. Single acting pallet circuits require 2 hoses to the Operating Handle for pressure release. For single hose systems see the Manual Shutoff Valve Decoupler. Accumulators sold separately.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pallet Decoupler, model number 45-6007-03, is designed for use in single and double acting hydraulic systems. It features a maximum working pressure of 350 bar (35 MPa) and is a self-contained unit that includes quick connect couplings, a pilot operated check valve, internal filters, and an over pressure relief valve. The decoupler is equipped with G1/4 female external ports and offers manifold mounting options at the bottom and rear.

This model does not include an accumulator, making it suitable for applications where an accumulator is not required. For single acting pallet circuits, it necessitates two hoses connected to the operating handle for pressure release. The robust pilot operated check valve provides a 1:5 pilot to check pressure ratio, ensuring long-term reliability. Additional filtration can be implemented through the use of a manifold mount or in-line filtration options.

The decoupler is compatible with the Two-Handed Operating Handle model number 45-6005-04, which enhances safety and ergonomics during operation. This product is ideal for engineers seeking a reliable and efficient solution for disconnecting fixtures from their power supply while machining.

Datasheet Summary
Powered by GS/AI

The Pallet Decoupler, model number 45-6007-03, is designed for use in single and double acting hydraulic systems. It features a maximum working pressure of 350 bar (35 MPa) and is a self-contained unit that includes quick connect couplings, a pilot operated check valve, internal filters, and an over pressure relief valve. The decoupler is equipped with G1/4 female external ports and offers manifold mounting options at the bottom and rear.

This model does not include an accumulator, making it suitable for applications where an accumulator is not required. For single acting pallet circuits, it necessitates two hoses connected to the operating handle for pressure release. The robust pilot operated check valve provides a 1:5 pilot to check pressure ratio, ensuring long-term reliability. Additional filtration can be implemented through the use of a manifold mount or in-line filtration options.

The decoupler is compatible with the Two-Handed Operating Handle model number 45-6005-04, which enhances safety and ergonomics during operation. This product is ideal for engineers seeking a reliable and efficient solution for disconnecting fixtures from their power supply while machining.

Suppliers

Company
Product
Description
Supplier Links
Pallet Decoupler, 2h, Dual, No Acc - 45-6007-03 - Vektek, LLC
Emporia, KS, USA
Pallet Decoupler, 2h, Dual, No Acc
45-6007-03
Pallet Decoupler, 2h, Dual, No Acc 45-6007-03
Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, filter screens, and over pressure relief valve. G1/4 female external ports and manifold mounting (bottom and rear) connections. Single acting pallet circuits require 2 hoses to the Operating Handle for pressure release. For single hose systems see the Manual Shutoff Valve Decoupler. Accumulators sold separately.
  • Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, filter screens, and over pressure relief valve.
  • G1/4 female external ports and manifold mounting (bottom and rear) connections.
  • Single acting pallet circuits require 2 hoses to the Operating Handle for pressure release. For single hose systems see the Manual Shutoff Valve Decoupler.
  • Accumulators sold separately.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 45-6007-03
Product Name Pallet Decoupler, 2h, Dual, No Acc
Valve Type Check; Disconnect Valve
Primary Material Steel
Media Hydraulic
Maximum Pressure 2030.53 to 5076.32 psi (1429 to 3573 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
22mm MINISOL - 09-211-104-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details
Valve, Pressure Relief, 125 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details