Vektek, LLC Pallet Module, Vrt 2000-5000 psi 56-0001-03

Description
This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve. Models available for circuits operating at 2,000-5,000 psi and 1,000-3,500 psi with standard and small accumulators. Includes auxillary ports that can be used for double acting pallet circuits or compressed air. External accumulator can be repositioned horizontally or vertically to suit the pallet layout.
Datasheet
Description
This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve. Models available for circuits operating at 2,000-5,000 psi and 1,000-3,500 psi with standard and small accumulators. Includes auxillary ports that can be used for double acting pallet circuits or compressed air. External accumulator can be repositioned horizontally or vertically to suit the pallet layout.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pallet Module, Vrt 2000-5000 psi - 56-0001-03 - Vektek, LLC
Emporia, KS, USA
Pallet Module, Vrt 2000-5000 psi
56-0001-03
Pallet Module, Vrt 2000-5000 psi 56-0001-03
This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve. Models available for circuits operating at 2,000-5,000 psi and 1,000-3,500 psi with standard and small accumulators. Includes auxillary ports that can be used for double acting pallet circuits or compressed air. External accumulator can be repositioned horizontally or vertically to suit the pallet layout.
  • This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve.
  • Models available for circuits operating at 2,000-5,000 psi and 1,000-3,500 psi with standard and small accumulators.
  • Includes auxillary ports that can be used for double acting pallet circuits or compressed air.
  • External accumulator can be repositioned horizontally or vertically to suit the pallet layout.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 56-0001-03
Product Name Pallet Module, Vrt 2000-5000 psi
Valve Type Check; Disconnect Valve
Primary Material Steel
Media Hydraulic
Maximum Pressure 2000.00 to 5000.00 psi (1408 to 3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
Tideflex Check Valves // Series TF-1 -  - DeZURIK, Inc.
Specs
Valve Type Check
Connection Description Compression
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatically Actuated Stainless Steel Ball Valve - P3S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil, food and beverage and severe service; Air; Compressed Air; Chemical
View Details