Vektek, LLC Pallet Module, Vrt 2000-5000 psi 56-0001-01

Description
This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve. Models available for circuits operating at 2,000-5,000 psi and 1,000-3,500 psi with standard and small accumulators. Includes auxillary ports that can be used for double acting pallet circuits or compressed air. External accumulator can be repositioned horizontally or vertically to suit the pallet layout.
Datasheet
Description
This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve. Models available for circuits operating at 2,000-5,000 psi and 1,000-3,500 psi with standard and small accumulators. Includes auxillary ports that can be used for double acting pallet circuits or compressed air. External accumulator can be repositioned horizontally or vertically to suit the pallet layout.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pallet Module, Vrt 2000-5000 psi - 56-0001-01 - Vektek, LLC
Emporia, KS, USA
Pallet Module, Vrt 2000-5000 psi
56-0001-01
Pallet Module, Vrt 2000-5000 psi 56-0001-01
This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve. Models available for circuits operating at 2,000-5,000 psi and 1,000-3,500 psi with standard and small accumulators. Includes auxillary ports that can be used for double acting pallet circuits or compressed air. External accumulator can be repositioned horizontally or vertically to suit the pallet layout.
  • This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve.
  • Models available for circuits operating at 2,000-5,000 psi and 1,000-3,500 psi with standard and small accumulators.
  • Includes auxillary ports that can be used for double acting pallet circuits or compressed air.
  • External accumulator can be repositioned horizontally or vertically to suit the pallet layout.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 56-0001-01
Product Name Pallet Module, Vrt 2000-5000 psi
Valve Type Check; Disconnect Valve
Primary Material Steel
Media Hydraulic
Maximum Pressure 2000.00 to 5000.00 psi (1408 to 3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Tideflex Check Valves // Series 39 -  - DeZURIK, Inc.
Specs
Valve Type Check
Primary Material Cast Iron
View Details
BIFOLD - Flowline Pilot Valves, PSV5A -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Hydraulic; Air
Maximum Pressure 10877.00 psi (7655 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.550
Specs
Primary Material Nylon
Media Air
Maximum Pressure 40.00 psi (28.15 m H2O)
View Details