Vektek, LLC Pallet Module, Hrz 2000-5000 psi 56-0002-03

Description
This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve. Models available for circuits operating at 2,000-5,000 psi and 1,000-3,500 psi with standard and small accumulators. Includes auxillary ports that can be used for double acting pallet circuits or compressed air. External accumulator can be repositioned horizontally or vertically to suit the pallet layout.
Datasheet
Description
This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve. Models available for circuits operating at 2,000-5,000 psi and 1,000-3,500 psi with standard and small accumulators. Includes auxillary ports that can be used for double acting pallet circuits or compressed air. External accumulator can be repositioned horizontally or vertically to suit the pallet layout.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pallet Module, Hrz 2000-5000 psi - 56-0002-03 - Vektek, LLC
Emporia, KS, USA
Pallet Module, Hrz 2000-5000 psi
56-0002-03
Pallet Module, Hrz 2000-5000 psi 56-0002-03
This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve. Models available for circuits operating at 2,000-5,000 psi and 1,000-3,500 psi with standard and small accumulators. Includes auxillary ports that can be used for double acting pallet circuits or compressed air. External accumulator can be repositioned horizontally or vertically to suit the pallet layout.
  • This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve.
  • Models available for circuits operating at 2,000-5,000 psi and 1,000-3,500 psi with standard and small accumulators.
  • Includes auxillary ports that can be used for double acting pallet circuits or compressed air.
  • External accumulator can be repositioned horizontally or vertically to suit the pallet layout.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 56-0002-03
Product Name Pallet Module, Hrz 2000-5000 psi
Valve Type Check; Disconnect Valve
Primary Material Steel
Media Hydraulic
Maximum Pressure 2000.00 to 5000.00 psi (1408 to 3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-SS-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details