Vektek, LLC Valve, PRV, 350 Bar 47-0540-01

Description
For use in double or single acting systems. Direct acting, poppet style, adjustable, cartridge construction. Cartridge may be installed directly into your manifold. Set the Range from 69 bar ( 6,9 MPa) to 310.3 bar (31 MPA) Recommended. Repeatability is +/- 7% of set pressure. Maximum inlet pressure 350 bar (35 MPa). Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir.
Datasheet
Description
For use in double or single acting systems. Direct acting, poppet style, adjustable, cartridge construction. Cartridge may be installed directly into your manifold. Set the Range from 69 bar ( 6,9 MPa) to 310.3 bar (31 MPA) Recommended. Repeatability is +/- 7% of set pressure. Maximum inlet pressure 350 bar (35 MPa). Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve, PRV, 350 Bar - 47-0540-01 - Vektek, LLC
Emporia, KS, USA
Valve, PRV, 350 Bar
47-0540-01
Valve, PRV, 350 Bar 47-0540-01
For use in double or single acting systems. Direct acting, poppet style, adjustable, cartridge construction. Cartridge may be installed directly into your manifold. Set the Range from 69 bar ( 6,9 MPa) to 310.3 bar (31 MPA) Recommended. Repeatability is +/- 7% of set pressure. Maximum inlet pressure 350 bar (35 MPa). Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir.
  • For use in double or single acting systems.
  • Direct acting, poppet style, adjustable, cartridge construction.
  • Cartridge may be installed directly into your manifold.
  • Set the Range from 69 bar ( 6,9 MPa) to 310.3 bar
    (31 MPA) Recommended.
  • Repeatability is +/- 7% of set pressure.
  • Maximum inlet pressure 350 bar (35 MPa).
  • Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 47-0540-01
Product Name Valve, PRV, 350 Bar
Valve Type Relief
Media Hydraulic
Maximum Pressure 1000.76 to 5076.32 psi (704 to 3573 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
3-Way Diverting/Mixing Globe Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Cryogenic; Directional; Diverter; Mixing; Globe
Media Steam; Air
View Details
Brass 3-Way Valve - VYH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details