Vektek, LLC Pallet Decoupler, 2hand, Dual, Pneu 56-0005-22

Description
Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator, filter screens, and over pressure relief valve, and a separate path for compressed air. Robust pilot operated check valve with a 1:5 pilot to check ratio for proven long term reliability. Internal 25 micron filters for addedprotection of the pilot operated check valve. SAE 6 female external ports and manifold mounting (bottom and rear) connections on all models. Single acting pallet circuits require 2 hoses to the Operating Handle for pressure release. For single hose systems, see the Manual Shutoff Valve Decoupler.
Description
Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator, filter screens, and over pressure relief valve, and a separate path for compressed air. Robust pilot operated check valve with a 1:5 pilot to check ratio for proven long term reliability. Internal 25 micron filters for addedprotection of the pilot operated check valve. SAE 6 female external ports and manifold mounting (bottom and rear) connections on all models. Single acting pallet circuits require 2 hoses to the Operating Handle for pressure release. For single hose systems, see the Manual Shutoff Valve Decoupler.
Datasheet
Datasheet Summary
Powered by GS/AI

The Vektek Pallet Decoupler, part number 56-0005-22, is designed for dual operation in pneumatic systems, accommodating pressures ranging from 2,000 to 5,000 psi. This model features a robust pilot-operated check valve with a 1:5 pilot to check pressure ratio, ensuring long-term reliability. It includes internal 25-micron filters for the protection of the check valve and has SAE 6 female external ports for easy integration with manifold mounting options.

The decoupler is a self-contained unit that incorporates quick connect couplings, an accumulator, filter screens, and an overpressure relief valve, along with a separate path for compressed air. It is suitable for use with single and double-acting systems, requiring two hoses for single-acting pallet circuits. For optimal performance, it is recommended to use this decoupler with a compatible pump that includes a 4 port/3 position directional control valve.

Datasheet Summary
Powered by GS/AI

The Vektek Pallet Decoupler, part number 56-0005-22, is designed for dual operation in pneumatic systems, accommodating pressures ranging from 2,000 to 5,000 psi. This model features a robust pilot-operated check valve with a 1:5 pilot to check pressure ratio, ensuring long-term reliability. It includes internal 25-micron filters for the protection of the check valve and has SAE 6 female external ports for easy integration with manifold mounting options.

The decoupler is a self-contained unit that incorporates quick connect couplings, an accumulator, filter screens, and an overpressure relief valve, along with a separate path for compressed air. It is suitable for use with single and double-acting systems, requiring two hoses for single-acting pallet circuits. For optimal performance, it is recommended to use this decoupler with a compatible pump that includes a 4 port/3 position directional control valve.

Suppliers

Company
Product
Description
Supplier Links
Pallet Decoupler, 2hand, Dual, Pneu - 56-0005-22 - Vektek, LLC
Emporia, KS, USA
Pallet Decoupler, 2hand, Dual, Pneu
56-0005-22
Pallet Decoupler, 2hand, Dual, Pneu 56-0005-22
Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator, filter screens, and over pressure relief valve, and a separate path for compressed air. Robust pilot operated check valve with a 1:5 pilot to check ratio for proven long term reliability. Internal 25 micron filters for addedprotection of the pilot operated check valve. SAE 6 female external ports and manifold mounting (bottom and rear) connections on all models. Single acting pallet circuits require 2 hoses to the Operating Handle for pressure release. For single hose systems, see the Manual Shutoff Valve Decoupler.
  • Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator, filter screens, and over pressure relief valve, and a separate path for compressed air.
  • Robust pilot operated check valve with a 1:5 pilot to check ratio for proven long term reliability.
  • Internal 25 micron filters for addedprotection of the pilot operated check valve.
  • SAE 6 female external ports and manifold mounting (bottom and rear) connections on all models.
  • Single acting pallet circuits require 2 hoses to the Operating Handle for pressure release. For single hose systems, see the Manual Shutoff Valve Decoupler.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 56-0005-22
Product Name Pallet Decoupler, 2hand, Dual, Pneu
Valve Type Check; Disconnect Valve
Primary Material Steel
Media Hydraulic
Maximum Pressure 2000.00 to 5000.00 psi (1408 to 3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Valve, Pressure Relief, 200 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121463015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.57 inch (40.00 mm)
View Details