Vektek, LLC Pallet Decoupler, 1hand, Dual, Int Acc 56-0005-24

Description
Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator (choose from integral or external designs), filter screens, and over pressure relief valve. Robust pilot operated check valve with a 1:5 pilot to check ratio for proven long term reliability. Internal 25 micron filters for addedprotection of the pilot operated check valve. Integral accumulator available in two operating pressure ranges. SAE 6 female external ports and manifold mounting (bottom and rear) connections on all models. Single acting pallet circuits require 2 hoses to the Operating Handle for pressure release. For single hose systems, see the Manual Shutoff Valve Decoupler.
Datasheet
Description
Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator (choose from integral or external designs), filter screens, and over pressure relief valve. Robust pilot operated check valve with a 1:5 pilot to check ratio for proven long term reliability. Internal 25 micron filters for addedprotection of the pilot operated check valve. Integral accumulator available in two operating pressure ranges. SAE 6 female external ports and manifold mounting (bottom and rear) connections on all models. Single acting pallet circuits require 2 hoses to the Operating Handle for pressure release. For single hose systems, see the Manual Shutoff Valve Decoupler.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pallet Decoupler, 1hand, Dual, Int Acc - 56-0005-24 - Vektek, LLC
Emporia, KS, USA
Pallet Decoupler, 1hand, Dual, Int Acc
56-0005-24
Pallet Decoupler, 1hand, Dual, Int Acc 56-0005-24
Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator (choose from integral or external designs), filter screens, and over pressure relief valve. Robust pilot operated check valve with a 1:5 pilot to check ratio for proven long term reliability. Internal 25 micron filters for addedprotection of the pilot operated check valve. Integral accumulator available in two operating pressure ranges. SAE 6 female external ports and manifold mounting (bottom and rear) connections on all models. Single acting pallet circuits require 2 hoses to the Operating Handle for pressure release. For single hose systems, see the Manual Shutoff Valve Decoupler.
  • Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator (choose from integral or external designs), filter screens, and over pressure relief valve.
  • Robust pilot operated check valve with a 1:5 pilot to check ratio for proven long term reliability.
  • Internal 25 micron filters for addedprotection of the pilot operated check valve.
  • Integral accumulator available in two operating pressure ranges.
  • SAE 6 female external ports and manifold mounting (bottom and rear) connections on all models.
  • Single acting pallet circuits require 2 hoses to the Operating Handle for pressure release. For single hose systems, see the Manual Shutoff Valve Decoupler.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 56-0005-24
Product Name Pallet Decoupler, 1hand, Dual, Int Acc
Valve Type Check; Disconnect Valve
Primary Material Steel
Media Hydraulic
Maximum Pressure 2000.00 to 5000.00 psi (1408 to 3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Pneumatic Pilot Valves, PPV-08 -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
View Details
VALVES - BP-100-PVC-T-U-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-1-1/2-ZP 3X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.38 inch (9.52 mm)
View Details
V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details