Vektek, LLC Valve, Flow Control, In-line Sae 4 70-2000-05

Description
Micro metering adjustment of master system with 1/64 inch pitch needle valve. Protect sensitive components from excessive flow. For single component or entire system control. Flows up to 3 gal/min at 5000 psi maximum pressure. Check valve for reverse free flow. Available in SAE 4 or SAE 6 port sizes. Stainless steel inner valve construction. Fluorocarbon seals are standard.
Description
Micro metering adjustment of master system with 1/64 inch pitch needle valve. Protect sensitive components from excessive flow. For single component or entire system control. Flows up to 3 gal/min at 5000 psi maximum pressure. Check valve for reverse free flow. Available in SAE 4 or SAE 6 port sizes. Stainless steel inner valve construction. Fluorocarbon seals are standard.

Suppliers

Company
Product
Description
Supplier Links
Valve, Flow Control, In-line Sae 4 - 70-2000-05 - Vektek, LLC
Emporia, KS, USA
Valve, Flow Control, In-line Sae 4
70-2000-05
Valve, Flow Control, In-line Sae 4 70-2000-05
Micro metering adjustment of master system with 1/64 inch pitch needle valve. Protect sensitive components from excessive flow. For single component or entire system control. Flows up to 3 gal/min at 5000 psi maximum pressure. Check valve for reverse free flow. Available in SAE 4 or SAE 6 port sizes. Stainless steel inner valve construction. Fluorocarbon seals are standard.
  • Micro metering adjustment of master system with 1/64 inch pitch needle valve.
  • Protect sensitive components from excessive flow.
  • For single component or entire system control.
  • Flows up to 3 gal/min at 5000 psi
    maximum pressure.
  • Check valve for reverse free flow.
  • Available in SAE 4 or SAE 6 port sizes.
  • Stainless steel inner valve construction.
  • Fluorocarbon seals are standard.
Supplier's Site

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 70-2000-05
Product Name Valve, Flow Control, In-line Sae 4
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
Number of Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Stainless Steel Ball Valve - E5S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Wastewater; Gas; Natural Gas; Hydraulic; Corrosive fluids; Air; Compressed Air; Chemical
View Details
Sporlan Oil Level Control Components - OL-60HH6 OIL LEVEL CONTROL - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000011322-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details