Vektek, LLC Valve, 3x4 Manual (iso-d03) (pb) 71-1474-00

Description
These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet designs. Heat treated rotor and poppets are spring and pressure loaded againsteach other to provide positive fluid control for hundreds of thousands of cycles. Operates with rotary handle motion. Detented internal rotor snaps into position ensuring accurate alignment of internal flow passages. Use of an anti-friction rotary bearing allows for low effort handle rotation even when operating at 5000 psi. All valves incorporate lightweight aluminum alloy bodies and are furnished with required standard length mounting bolts.
Datasheet
Description
These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet designs. Heat treated rotor and poppets are spring and pressure loaded againsteach other to provide positive fluid control for hundreds of thousands of cycles. Operates with rotary handle motion. Detented internal rotor snaps into position ensuring accurate alignment of internal flow passages. Use of an anti-friction rotary bearing allows for low effort handle rotation even when operating at 5000 psi. All valves incorporate lightweight aluminum alloy bodies and are furnished with required standard length mounting bolts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve, 3x4 Manual (iso-d03) (pb) - 71-1474-00 - Vektek, LLC
Emporia, KS, USA
Valve, 3x4 Manual (iso-d03) (pb)
71-1474-00
Valve, 3x4 Manual (iso-d03) (pb) 71-1474-00
These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet designs. Heat treated rotor and poppets are spring and pressure loaded againsteach other to provide positive fluid control for hundreds of thousands of cycles. Operates with rotary handle motion. Detented internal rotor snaps into position ensuring accurate alignment of internal flow passages. Use of an anti-friction rotary bearing allows for low effort handle rotation even when operating at 5000 psi. All valves incorporate lightweight aluminum alloy bodies and are furnished with required standard length mounting bolts.
  • These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.)
  • Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet designs.
  • Heat treated rotor and poppets are spring and pressure loaded againsteach other to provide positive fluid control for hundreds of thousands of cycles.
  • Operates with rotary handle motion. Detented internal rotor snaps into position ensuring accurate alignment of internal flow passages.
  • Use of an anti-friction rotary bearing allows for low effort handle rotation even when operating at 5000 psi.
  • All valves incorporate lightweight aluminum alloy bodies and are furnished with required standard length mounting bolts.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 71-1474-00
Product Name Valve, 3x4 Manual (iso-d03) (pb)
Valve Type Control Valve
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
VALVES - BP-050-SS-T-F-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details