Vektek, LLC Valve, 2x3 Sol(d03)-115 Vac, N/C 71-1150-05

Description
Efficient control solutions for single acting systems. 2 Position 3 Port manual valve is equipped with colored bonnet to differentiate it from the 3 position 4 port. Shear style valve design features hardened steel poppets and aluminum body. Low restriction design generates a pressure drop of less than 2 psi with a 2 gpm flow.
Datasheet
Description
Efficient control solutions for single acting systems. 2 Position 3 Port manual valve is equipped with colored bonnet to differentiate it from the 3 position 4 port. Shear style valve design features hardened steel poppets and aluminum body. Low restriction design generates a pressure drop of less than 2 psi with a 2 gpm flow.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve, 2x3 Sol(d03)-115 Vac, N/C - 71-1150-05 - Vektek, LLC
Emporia, KS, USA
Valve, 2x3 Sol(d03)-115 Vac, N/C
71-1150-05
Valve, 2x3 Sol(d03)-115 Vac, N/C 71-1150-05
Efficient control solutions for single acting systems. 2 Position 3 Port manual valve is equipped with colored bonnet to differentiate it from the 3 position 4 port. Shear style valve design features hardened steel poppets and aluminum body. Low restriction design generates a pressure drop of less than 2 psi with a 2 gpm flow.
  • Efficient control solutions for single acting systems.
  • 2 Position 3 Port manual valve is equipped with colored bonnet to differentiate it from the 3 position 4 port.
  • Shear style valve design features hardened steel poppets and aluminum body.
  • Low restriction design generates a pressure drop of less than 2 psi with a 2 gpm flow.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 71-1150-05
Product Name Valve, 2x3 Sol(d03)-115 Vac, N/C
Valve Type Control Valve; Solenoid
Media Hydraulic
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Pneumatic Mixing Type Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Mixing; Globe
Media Steam
View Details
Two-Pieced Medium Pressure Valve - VLE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Gas; Gasoline / Diesel Fuel; Hydraulic; Chemical
View Details