Vektek, LLC Valve, In-line Flow Control, G1/4 47-0200-14

Description
The Pallet Pressure Monitor will verify that system pressure is at or above user defined minimum acceptable pressure prior to or during machine cycle. Wireless communication between transmitter and receiver. No electrical power required on pallet. Up to 200 mm. Pallets may be loaded hours or days prior to machine entry and confirmed before machining. Use with Pressure Switch, ordered separately. Receiver may be used with multiple transmitters set at various pressure levels. No more than one transmitter may be within the receiver range at any time. Capable of continuous or sample monitoring. Receiver may be mounted inside machine enclosure for continuous monitoring during machining.
Datasheet
Description
The Pallet Pressure Monitor will verify that system pressure is at or above user defined minimum acceptable pressure prior to or during machine cycle. Wireless communication between transmitter and receiver. No electrical power required on pallet. Up to 200 mm. Pallets may be loaded hours or days prior to machine entry and confirmed before machining. Use with Pressure Switch, ordered separately. Receiver may be used with multiple transmitters set at various pressure levels. No more than one transmitter may be within the receiver range at any time. Capable of continuous or sample monitoring. Receiver may be mounted inside machine enclosure for continuous monitoring during machining.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve, In-line Flow Control, G1/4 - 47-0200-14 - Vektek, LLC
Emporia, KS, USA
Valve, In-line Flow Control, G1/4
47-0200-14
Valve, In-line Flow Control, G1/4 47-0200-14
The Pallet Pressure Monitor will verify that system pressure is at or above user defined minimum acceptable pressure prior to or during machine cycle. Wireless communication between transmitter and receiver. No electrical power required on pallet. Up to 200 mm. Pallets may be loaded hours or days prior to machine entry and confirmed before machining. Use with Pressure Switch, ordered separately. Receiver may be used with multiple transmitters set at various pressure levels. No more than one transmitter may be within the receiver range at any time. Capable of continuous or sample monitoring. Receiver may be mounted inside machine enclosure for continuous monitoring during machining.

The Pallet Pressure Monitor will verify that system pressure is at or above user defined minimum acceptable pressure prior to or during machine cycle.

  • Wireless communication between transmitter and receiver.
  • No electrical power required on pallet.
  • Up to 200 mm.
  • Pallets may be loaded hours or days prior to machine entry and confirmed before machining.
  • Use with Pressure Switch, ordered separately.
  • Receiver may be used with multiple transmitters set at various pressure levels.
  • No more than one transmitter may be within the receiver range at any time.
  • Capable of continuous or sample monitoring.
  • Receiver may be mounted inside machine enclosure for continuous monitoring during machining.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 47-0200-14
Product Name Valve, In-line Flow Control, G1/4
Valve Type Control Valve
Media Hydraulic
Number of Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Manual Control Valves - 2022473 - RS Components, Ltd.
Specs
Valve Type Control Valve
Primary Material Aluminum; Die Cast Aluminium
Media Air
View Details
Angle seat valve - VZXF-L-M22C-M-B-N2-450-M1-V4B2T-50-3 - Festo Corporation
Specs
Media Water; Gas; Hydraulic; Air; Compressed Air
Maximum Pressure 87.02 to 145.04 psi (61.24 to 102 m H2O)
Media Temperature 392 to -40 F (200 to -40 C)
View Details
2 suppliers