Vektek, LLC Valve, Flow Control, In-line Sae 6 70-2001-11

Description
Micro metering adjustment of master system with 1/64 inch pitch needle valve. Protect sensitive components from excessive flow. For single component or entire system control. Flows up to 3 gal/min at 5000 psi maximum pressure. Check valve for reverse free flow. Available in SAE 4 or SAE 6 port sizes. Stainless steel inner valve construction. Fluorocarbon seals are standard.
Description
Micro metering adjustment of master system with 1/64 inch pitch needle valve. Protect sensitive components from excessive flow. For single component or entire system control. Flows up to 3 gal/min at 5000 psi maximum pressure. Check valve for reverse free flow. Available in SAE 4 or SAE 6 port sizes. Stainless steel inner valve construction. Fluorocarbon seals are standard.

Suppliers

Company
Product
Description
Supplier Links
Valve, Flow Control, In-line Sae 6 - 70-2001-11 - Vektek, LLC
Emporia, KS, USA
Valve, Flow Control, In-line Sae 6
70-2001-11
Valve, Flow Control, In-line Sae 6 70-2001-11
Micro metering adjustment of master system with 1/64 inch pitch needle valve. Protect sensitive components from excessive flow. For single component or entire system control. Flows up to 3 gal/min at 5000 psi maximum pressure. Check valve for reverse free flow. Available in SAE 4 or SAE 6 port sizes. Stainless steel inner valve construction. Fluorocarbon seals are standard.
  • Micro metering adjustment of master system with 1/64 inch pitch needle valve.
  • Protect sensitive components from excessive flow.
  • For single component or entire system control.
  • Flows up to 3 gal/min at 5000 psi
    maximum pressure.
  • Check valve for reverse free flow.
  • Available in SAE 4 or SAE 6 port sizes.
  • Stainless steel inner valve construction.
  • Fluorocarbon seals are standard.
Supplier's Site

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 70-2001-11
Product Name Valve, Flow Control, In-line Sae 6
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
Number of Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Carbon Steel Ball Valve - E3C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-6-C 5X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.62 inch (15.87 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000006298-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details