Vektek, LLC Datasheets for Work Supports and Fixture Jacks
Work supports and Fixture Jacks are fixturing components used to support and locate workpieces during machining operations.
Work Supports and Fixture Jacks: Learn more
| Product Name | Notes |
|---|---|
| For Retracted Plunger Applications Work Supports are available in four capacities, 4 kN, 7.3,11 kN and 17 kN. Normally retracted plungers do not interfere with part loading. Advance them with... | |
| For Supporting Fragile Parts or Use In Harsh Environments Available in four capacities from 1,000 to 12,500 lb., adapt to support fragile parts, heavy parts or "hog out" applications. For... | |
| For Supporting Fragile Parts or use in Harsh Environments Available in four capacities from 4.4 kN to 55.6 kN, adapt to support fragile parts, heavy parts or "hog out" applications. | |
| For supporting most parts Available in four capacities from 4.4 kN to 55.6 kN, to support light weight parts, heavy parts or "hog out" applications When using the 3-2-1 locating... | |
| Available in four capacities from 1,000 to 12,500 lb., adapt to support fragile parts, heavy parts or "hog out" applications When using the 3-2-1 locating principles, you often need additional... | |
| Available in three capacities 1000, 2500 and 4000 lb. Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force to bring the... | |
| Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices TuffGrip™ Return Position Sensors use air to communicate that the work support has retracted and is... | |
| TuffGrip™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices. After the... | |
| TuffGrip™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices. TuffGrip™ Return... | |
| TuffGrip™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Innovative design featuring a spring advanced work support within a double acting shuttle cylinder. TuffGrip™ sleeve... |