Vektek, LLC Datasheets for Hydraulic Cylinders
Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force.
Hydraulic Cylinders: Learn more
| Product Name | Notes |
|---|---|
| Available in pull capacities of 470 lbs, 1400 lbs, 3100 lbs and 5600 lbs. Single acting plunger is spring extended, hydraulically retracted. Also available in a straight line guided model,... | |
| Easy to use, basic hydraulic cylinders in four capacities of Cartridge mount styles. Adjustable force ranging from minimal to maximum cylinder capacity, by adjusting the input pressure. Reduce or eliminate... | |
| Easy to use, basic hydraulic cylinders in four capacities of manifold mount styles. Adjustable force ranging from minimal to maximum cylinder capacity, by adjusting the input pressure. Help reduce or... | |
| Easy to use, basic hydraulic cylinders in G Series ported styles. Adjustable force ranging from "minimal" to maximum cylinder capacity, by adjusting the input pressure. Designed for long life in... | |
| Easy to use, basic hydraulic cylinders in G1/8 ported designs. Designed for long life in high production applications. Don't gamble with "cheap" cylinders which wear out prematurely. Reduce or eliminate... | |
| Easy to use, basic hydraulic cylinders in SAE 4 ported designs. Designed for long life in high production applications. Don't gamble with "cheap" cylinders which wear out prematurely. Reduce or... | |
| Easy to use, basic hydraulic cylinders in SAE ported styles. Adjustable force ranging from "negligible" to maximum cylinder capacity, by adjusting the input pressure. Designed for long life in high... | |
| No external plumbing to collect chips. Reduced installation labor. Available in the same popular sizes as our other block cylinders. | |
| No external ports or external plumbing to collect chips. Reduced installation labor. Available in the same popular sizes as our other block cylinders. | |
| No mounting hardware required, just bolt in place to secure these "draw" action cylinders. Adjustable force ranging from "negligible" to maximum cylinder capacity, just adjust the input pressure. Normally extended... | |
| No special mounting hardware required, just bolt down these easy to use devices. Dual position mounting, either parallel or perpendicular to piston travel on every model. Adjustable force ranging from... | |
| Our tapered top flange is designed to keep chips and coolants away from the internal working cylinder parts. Bolt into place and plumb, or to eliminate the external plumbing, follow... | |
| Three capacities 20.6 kN, 29.7 kN and 53.2 kN clamp force at 350 bar (35 MPa). Also called "Power Nuts," Hollow rod cylinders will draw or tighten an appropriately sized... | |
| Three capacities from 4,600 lb. to 11,700 lb. clamp force at rated pressure. Also called "Power Nuts," Hollow cylinders will draw or tighten an appropriately sized bolt to clamp or... |