Vektek, LLC Man Shutoffvalve Decoupler, 50 Bar Accum 45-6001-02

Description
This Decoupler is a convenient, self-contained package that includes a quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gage, and over-pressure relief valve. Models available for circuits operating at 140 bar (14MPa) - 350 bar (35 MPa) and 70 bar (7 MPa) - 250 bar (25 MPa) with standard and small accumulators. Includes auxillary ports that can be used for double acting pallet circuits or compressed air. External accumulator can be repositioned horizontally or vertically to suit the pallet layout. Quick Connect with female G1/4, Model No. 49-5600-00 , sold separately.
Datasheet
Description
This Decoupler is a convenient, self-contained package that includes a quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gage, and over-pressure relief valve. Models available for circuits operating at 140 bar (14MPa) - 350 bar (35 MPa) and 70 bar (7 MPa) - 250 bar (25 MPa) with standard and small accumulators. Includes auxillary ports that can be used for double acting pallet circuits or compressed air. External accumulator can be repositioned horizontally or vertically to suit the pallet layout. Quick Connect with female G1/4, Model No. 49-5600-00 , sold separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Man Shutoffvalve Decoupler, 50 Bar Accum - 45-6001-02 - Vektek, LLC
Emporia, KS, USA
Man Shutoffvalve Decoupler, 50 Bar Accum
45-6001-02
Man Shutoffvalve Decoupler, 50 Bar Accum 45-6001-02
This Decoupler is a convenient, self-contained package that includes a quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gage, and over-pressure relief valve. Models available for circuits operating at 140 bar (14MPa) - 350 bar (35 MPa) and 70 bar (7 MPa) - 250 bar (25 MPa) with standard and small accumulators. Includes auxillary ports that can be used for double acting pallet circuits or compressed air. External accumulator can be repositioned horizontally or vertically to suit the pallet layout. Quick Connect with female G1/4, Model No. 49-5600-00 , sold separately.
  • This Decoupler is a convenient, self-contained package that includes a quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gage, and over-pressure relief valve.
  • Models available for circuits operating at 140 bar (14MPa) - 350 bar (35 MPa) and 70 bar (7 MPa) - 250 bar (25 MPa) with standard and small accumulators.
  • Includes auxillary ports that can be used for double acting pallet circuits or compressed air.
  • External accumulator can be repositioned horizontally or vertically to suit the pallet layout.
  • Quick Connect with female G1/4, Model No. 49-5600-00 , sold separately.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 45-6001-02
Product Name Man Shutoffvalve Decoupler, 50 Bar Accum
Valve Type Shut Off
Media Hydraulic
Maximum Pressure 2030.53 to 5076.32 psi (1429 to 3573 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
VALVES - BP90-025-PVDF-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details