Vektek, LLC Valve, 3/2, 115vac, NO 47-1112-13

Description
Efficient control solutions for Single Acting Systems. Equipped with color bonnet to differentiate from the 3-Position 4-Port model. Shear Style valve design features hardened steel poppets and cast steel design.
Description
Efficient control solutions for Single Acting Systems. Equipped with color bonnet to differentiate from the 3-Position 4-Port model. Shear Style valve design features hardened steel poppets and cast steel design.

Suppliers

Company
Product
Description
Supplier Links
Valve, 3/2, 115vac, NO - 47-1112-13 - Vektek, LLC
Emporia, KS, USA
Valve, 3/2, 115vac, NO
47-1112-13
Valve, 3/2, 115vac, NO 47-1112-13
Efficient control solutions for Single Acting Systems. Equipped with color bonnet to differentiate from the 3-Position 4-Port model. Shear Style valve design features hardened steel poppets and cast steel design.
  • Efficient control solutions for Single Acting Systems.
  • Equipped with color bonnet to differentiate from the 3-Position 4-Port model.
  • Shear Style valve design features hardened steel poppets and cast steel design.
Supplier's Site

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 47-1112-13
Product Name Valve, 3/2, 115vac, NO
Valve Type Control Valve; Solenoid
Media Hydraulic
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Brass Ball Valve - PHG - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze; Stainless Steel
Media Water; Potable Water
View Details
Sporlan Oil Level Control Components - OF-303-BP OIL FILTER W/BYPASS - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 500.38 psi (352 m H2O)
Connection Description 3/8 SAE Flare
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000010880-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details