Vektek, LLC Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| Manual Dump Valves are compact packages that include a manual shutoff valve, check valve, filter screen, auxiliary gauge port and manifold mounting ports. Available with optional manual pressure bleed port. | |
| The new In-port Flow control can be used on all standard manifold mounted Swing Clamps and on both high and low pressure Link Clamps. These tiny units may be especially... | |
| The new In-port Flow control can be used on most standard manifold mounted Swing Clamps and on both high and low pressure Link Clamps. These tiny units may be especially... | |
| The Pallet Pressure Monitor will verify that system pressure is at or above user defined minimum acceptable pressure prior to or during machine cycle. Wireless communication between transmitter and receiver. | |
| Efficient control solutions for single acting systems. 2 Position 3 Port manual valve is equipped with colored bonnet to differentiate it from the 3 position 4 port. Shear style valve... | |
| Efficient control solutions for Single Acting Systems. Equipped with color bonnet to differentiate from the 3-Position 4-Port model. Shear Style valve design features hardened steel poppets and cast steel design. | |
| Micro metering adjustment of master system with 1/64 inch pitch needle valve. Protect sensitive components from excessive flow. For single component or entire system control. Flows up to 3 gal/min... | |
| These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely... |