Vektek, LLC Valve, 3/2, 115vac, NC 47-1115-05

Description
Efficient control solutions for Single Acting Systems. Equipped with color bonnet to differentiate from the 3-Position 4-Port model. Shear Style valve design features hardened steel poppets and cast steel design.
Description
Efficient control solutions for Single Acting Systems. Equipped with color bonnet to differentiate from the 3-Position 4-Port model. Shear Style valve design features hardened steel poppets and cast steel design.

Suppliers

Company
Product
Description
Supplier Links
Valve, 3/2, 115vac, NC - 47-1115-05 - Vektek, LLC
Emporia, KS, USA
Valve, 3/2, 115vac, NC
47-1115-05
Valve, 3/2, 115vac, NC 47-1115-05
Efficient control solutions for Single Acting Systems. Equipped with color bonnet to differentiate from the 3-Position 4-Port model. Shear Style valve design features hardened steel poppets and cast steel design.
  • Efficient control solutions for Single Acting Systems.
  • Equipped with color bonnet to differentiate from the 3-Position 4-Port model.
  • Shear Style valve design features hardened steel poppets and cast steel design.
Supplier's Site

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 47-1115-05
Product Name Valve, 3/2, 115vac, NC
Valve Type Control Valve; Solenoid
Media Hydraulic
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
VALVES - BP-075-PP-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details