Vektek, LLC Valve, 2x3 Sol(d03)-24 Vdc, N/C 71-1150-03

Description
Efficient control solutions for single acting systems. 2 Position 3 Port manual valve is equipped with colored bonnet to differentiate it from the 3 position 4 port. Shear style valve design features hardened steel poppets and aluminum body. Low restriction design generates a pressure drop of less than 2 psi with a 2 gpm flow.
Datasheet
Description
Efficient control solutions for single acting systems. 2 Position 3 Port manual valve is equipped with colored bonnet to differentiate it from the 3 position 4 port. Shear style valve design features hardened steel poppets and aluminum body. Low restriction design generates a pressure drop of less than 2 psi with a 2 gpm flow.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve, 2x3 Sol(d03)-24 Vdc, N/C - 71-1150-03 - Vektek, LLC
Emporia, KS, USA
Valve, 2x3 Sol(d03)-24 Vdc, N/C
71-1150-03
Valve, 2x3 Sol(d03)-24 Vdc, N/C 71-1150-03
Efficient control solutions for single acting systems. 2 Position 3 Port manual valve is equipped with colored bonnet to differentiate it from the 3 position 4 port. Shear style valve design features hardened steel poppets and aluminum body. Low restriction design generates a pressure drop of less than 2 psi with a 2 gpm flow.
  • Efficient control solutions for single acting systems.
  • 2 Position 3 Port manual valve is equipped with colored bonnet to differentiate it from the 3 position 4 port.
  • Shear style valve design features hardened steel poppets and aluminum body.
  • Low restriction design generates a pressure drop of less than 2 psi with a 2 gpm flow.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 71-1150-03
Product Name Valve, 2x3 Sol(d03)-24 Vdc, N/C
Valve Type Control Valve; Solenoid
Media Hydraulic
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
APCO Silent Check Valves (CSC) -  - DeZURIK, Inc.
Specs
Valve Type Check
View Details
Solenoid Valve - 118924575 - Radwell International
Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
View Details
Solenoid Valves - 5000005317-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details