Vektek, LLC Datasheets for Machining Clamps
Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available.
Machining Clamps: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Bolt size threads in piston ends allow the use of standard bolts or threaded rods for remote actuators. Vent port with bronze filter gives the cylinder a place to "breathe"... | |
| Chromed and hardened pistons for longer life. Leak free G1/8 fluid ports are common to all models. Springs are designed to return the cylinder and contact points, not intended to... | |
| Chromed and hardened steel blade grips the part while the unique design angle provides both hor i zon tal and vertical clamp force. Three G1/8 fluid ports on standard model... | |
| Double Acting Available in sizes from 2,5 kN, 5Kn and 10 kN capacities at 70 bar (7 MPa). Excellent alternative to a swing clamp when swing space or hydraulic pressure... | |
| Double Acting Excellent alternative to swing clamps when swing space is limited. Available in three sizes: 1, 1-1/2, and 2-1/8 inch bore. Top Flange body mount. Left, forward, or right... | |
| Hardened chrome alloy steel plungers run longer with less wear and drag than other brands. SAE porting is standard for leak-free plumbing connection. Vent port with bronze filter gives the... | |
| High Capacity, 22 kN and 33 kN Arm secured in two directions with single cross bolt. Low profile metric swing clamp arm details. Two piece body construction reduces leak paths... | |
| High Capacity, 22 kN and 33 kN High clamp force capacity in compact package. Manifold Mounting capability as well as porting. Low profile metric swing clamp arm details. Flange and... | |
| High Capacity Body construction reduces leak paths and improves rigidity. Low profile metric swing clamp arm details. High clamp force capacity in compact package. Manifold Mounting capability or porting. See... | |
| Porting is all on the top of the cylinder body for easy access (bottom unclamp porting is available), no need to modify fixtures or reroute tubing to access cylinder end... | |
| Single and Double Acting Available in sizes from 1,5 kN to 22 kN capacities at 350 bar (35 MPa) maximum operating pressure. Single piece body/pivot design for accuracy and long... | |
| Special tough wipers help keep chips and contaminants out on all cylinder sizes. Positive piston stop shoulder keeps the Spring from "bottoming out" guarding against premature Spring failure which can... | |
| Special tough wipers help keep chips and contaminants out on all cylinder sizes. Positive piston stop shoulder keeps the Spring from "bottoming out", guarding against premature Spring failure which can... | |
| Standard Features Arms swing 90°. Our capscrew arm design is available. You may modify our arm, or we have provided you with dimensions to make your own. Special wipers and... | |
| Threaded plunger end with cap screw provides secure attachment of standard or custom built arms. Porting is all on the top of the cylinder body for easy access, no need... | |
| Threaded plunger end with cap screw provides secure attachment of standard or custom built arms. SAE 4 porting is all on the top of the cylinder body for easy access,... | |
| Threaded plunger ends allow the attachment of custom end treatments or the use of bolts to pull "C" washers. Chromed and hardened alloy steel pistons won't "mushroom" or wear unevenly. | |
| Threaded plungers allow the use of custom end attachments (Double Acting recommended for attachments or mechanisms). Vent port with bronze filter (Single Acting) gives the cylinder a place to "breathe"... | |
| Arm style secured in two directions with single cross bolt. Low Profile Swing Clamp Arms Sold Separately. One piece body construction reduces potential leak paths and improves rigidity. High clamp... | |
| Available in 1,100 and 2,600 capacity More than double the vertical clamping stroke for maximum part deviation allowance and swing clearance Three cams for accurate arm positioning, smoother rotation and... | |
| Available in four capacities 450, 1,100, a 2,600 and 5,000 lb.with standard arm at 5,000 psi. Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact... | |
| Available in our very popular 1100 lb. capacity model. Integral flow control needle valve regulates the speed in both directions. Created for applications where multiple clamps must be timed to... | |
| Available in two capacities, 1,700 and 3,300 lb. Extends straight forward, then down to contact your part. Replaceable spherical contact point (furnished) provides point contact for true vertical clamp force. | |
| Easy to use, basic hydraulic cylinders in SAE 4 ported designs. Designed for long life in high production applications. Don't gamble with "cheap" cylinders which wear out prematurely. Reduce or... | |
| Easy to use, basic hydraulic cylinders in SAE ported styles. Adjustable force ranging from "negligible" to maximum cylinder capacity, by adjusting the input pressure. Designed for long life in high... | |
| Easy to use, just bolt in place and plumb or use the easy to make manifold pattern to eliminate external plumbing. Available in four capacities from 450 to 5,000 lb. | |
| Easy to use, just bolt in place and plumb or use the easy to make manifold pattern to eliminate external plumbing. Can be either Manifold Mounted or standard plumbed using... | |
| Easy to use, just bolt in place and plumb or use the easy-to-make manifold pattern to eliminate external plumbing. Available in capacities from 2 kN to 11,6 kN at 350... | |
| Excellent alternative to swing clamps when swing space is limited. Left, forward, or right lever position from the same body. Link clamps clear large obstructions better than other types of... | |
| Excellent alternative to swing clamps when swing space is limited. Single piece body/pivot design for accuracy and long life. Link clamps clear large obstructions better than other types of clamps. | |
| For use with Double Acting clamps only. Available for use on TuffCam™ Swing Clamp with capacities of 1100 lbs. and 2600 lbs. Actuator Rod Position System can be used with... | |
| High clamp force capacity in compact package. Manifold Mounting capability as well as SAE porting. Low Profile Swing Clamp Arms Sold Separately. One piece body construction reduces potential leak paths... | |
| Low profile allows you to slab mill over the clamp on most parts. Downward clamping angle of the blade yields both horizontal and vertical force pushing your part firmly against... | |
| More than double the vertical clamping stroke for maximum part deviation allowance and swing clearance Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure... | |
| No external plumbing to collect chips. Reduced installation labor. Available in the same popular sizes as our other block cylinders. | |
| No external ports or external plumbing to collect chips. Reduced installation labor. Available in the same popular sizes as our other block cylinders. | |
| No special mounting hardware required, just bolt down these easy to use devices. Dual position mounting, either parallel or perpendicular to piston travel on every model. Adjustable force ranging from... | |
| One piece body construction reduces potential leak paths and improves rigidity. Low Profile Swing Clamp Arms Sold Separately. High clamp force capacity in compact package. Manifold Mounting capability as well... | |
| Our tapered top flange is designed to keep chips and coolants away from the internal working cylinder parts. Bolt into place and plumb, or to eliminate the external plumbing, follow... | |
| Sensors sold separately (see below). For use with Double Acting Clamps only. Sensor mounting housing is concentric to plunger shaft. Available for TuffCam™ swing clamps only. All high-speed features apply... | |
| Simplified cavity design makes machining of pocket and installation easier. Eliminates the need for exposed plumbing, installs nicely in custom designed chip shedding fixtures. Uses SAE o-ring mounting configuration. Bury... | |
| Simply the easiest to use Manifold Mount design on the market today. No precision installation holes, no precisely located ports, no special mounting hardware, only our special patented design gives... | |
| Special concentric design models available to replace competitive product. Standard models swing 90°, swing angles of less than 90° readily available for a small additional charge, swings of more than... | |
| Standard models swing 90°, swing angles of less than 90° readily available for a small additional charge, swings of more than 90° are special order products. See Clamp Time and... | |
| Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function , cam follower contact, and reduced dynamic and... | |
| Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function, cam follower contact, and reduced dynamic and static... | |
| Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function, cam following contact and reduced friction both dynamic... | |
| Three cams for more accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function, cam follower contact, and reduced dynamic and... | |
| Three capacities available. Use when lateral clamping is desired. Generates straight clamping motion and force along with pull-down clamping force. Pull-down force is approximately 1/3 of the straight clamping force. | |
| Three capacities from 4,600 lb. to 11,700 lb. clamp force at rated pressure. Also called "Power Nuts," hollow cylinders will draw or tighten an appropriately sized bolt to clamp or... | |
| Use fewer components to secure parts. Crowding and clamping pressure applied at the exact same point on parts. Spring contact force. Hydraulic holding force. Select from 3 cylinder capacities; 550... |
| Next >> |