Vektek, LLC Datasheets for Vises
Vises are used for work holding and during inspection, assembly, forming, welding, and machining operations. They usually consist of a screw, level, or cam-type mechanism that closes and holds two or more jaws around a workpiece
Vises: Learn more
| Product Name | Notes |
|---|---|
| Compact design yields 750 lb. collet closing force at 100 psi air line pressure. Concentric piston pulls the standard 5-C collet on centerline. Available with or without mounting flange for... | |
| Compact design, the smallest known footprint in hydraulic collet vises. Concentric piston design "pulls" the collet without the potential side loading of two cylinder styles. Ideal for secondary operations on... |