Vektek, LLC Valve, PRV Cartridge 47-0540-00

Description
For use in double or single acting systems. Direct acting, poppet style, adjustable, cartridge construction. Cartridge may be installed directly into your manifold. Set the Range from 69 bar ( 6,9 MPa) to 310.3 bar (31 MPA) Recommended. Repeatability is +/- 7% of set pressure. Maximum inlet pressure 350 bar (35 MPa). Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir.
Datasheet
Description
For use in double or single acting systems. Direct acting, poppet style, adjustable, cartridge construction. Cartridge may be installed directly into your manifold. Set the Range from 69 bar ( 6,9 MPa) to 310.3 bar (31 MPA) Recommended. Repeatability is +/- 7% of set pressure. Maximum inlet pressure 350 bar (35 MPa). Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve, PRV Cartridge - 47-0540-00 - Vektek, LLC
Emporia, KS, USA
Valve, PRV Cartridge
47-0540-00
Valve, PRV Cartridge 47-0540-00
For use in double or single acting systems. Direct acting, poppet style, adjustable, cartridge construction. Cartridge may be installed directly into your manifold. Set the Range from 69 bar ( 6,9 MPa) to 310.3 bar (31 MPA) Recommended. Repeatability is +/- 7% of set pressure. Maximum inlet pressure 350 bar (35 MPa). Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir.
  • For use in double or single acting systems.
  • Direct acting, poppet style, adjustable, cartridge construction.
  • Cartridge may be installed directly into your manifold.
  • Set the Range from 69 bar ( 6,9 MPa) to 310.3 bar
    (31 MPA) Recommended.
  • Repeatability is +/- 7% of set pressure.
  • Maximum inlet pressure 350 bar (35 MPa).
  • Two-port design eliminates need for third fluid line to drain bypass flow (internal leakage) back to system reservoir.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 47-0540-00
Product Name Valve, PRV Cartridge
Valve Type Relief
Media Hydraulic
Maximum Pressure 750.00 to 4500.00 psi (528 to 3167 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
15mm MICROSOL MS-E - 31-333N-03-55+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Pressure Monitoring Valve Assembly With 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Connection Description Quick Connect
View Details
DeZURIK Mixing & Diverting Knife Gate Valves (KGY) -  - DeZURIK, Inc.
Specs
Valve Type Diverter; Mixing; Gate
View Details