LM76 Inc. Sleeve Bearing Pillow Block LMB-305

Description
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-305
Description
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-305

Suppliers

Company
Product
Description
Supplier Links
Sleeve Bearing Pillow Block - LMB-305 - Reid Supply
Norton Shores, MI, United States
Sleeve Bearing Pillow Block
LMB-305
Sleeve Bearing Pillow Block LMB-305
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-305

Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options.


. LMB-305

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Pillow Block Bearings
Product Number LMB-305
Product Name Sleeve Bearing Pillow Block
Shaft Diameter 0.3740 inch (9.5 mm)
Lubrication Self-lubricating / Oil Impregnated
Length 1.31 inch (33.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Pillow Block Bearing, 14mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1429 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.5512 inch (14 mm)
Housing Plastic / Polymer
Length 3.23 inch (82 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details