Reid Supply Rotary Pillow Block IP-222

Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-222
Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-222

Suppliers

Company
Product
Description
Supplier Links
Rotary Pillow Block - IP-222 - Reid Supply
Norton Shores, MI, United States
Rotary Pillow Block
IP-222
Rotary Pillow Block IP-222
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-222

Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance.


. IP-222

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Pillow Block Bearings
Product Number IP-222
Product Name Rotary Pillow Block
Bearing Type Ball
Shaft Securing Method Setscrew; Set Screw Lock
Shaft Diameter 1.38 inch (34.92 mm)
Housing Plastic / Polymer; PBT Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
2-7/16 in. ID, 9-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21239 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.72 inch (69.06 mm)
View Details
Pillow-Block-Bronze-Self-Align - PB4-30M-B - Spyraflo, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details