Reid Supply Rotary Pillow Block IP-192

Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-192
Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-192

Suppliers

Company
Product
Description
Supplier Links
Rotary Pillow Block - IP-192 - Reid Supply
Norton Shores, MI, United States
Rotary Pillow Block
IP-192
Rotary Pillow Block IP-192
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-192

Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance.


. IP-192

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Pillow Block Bearings
Product Number IP-192
Product Name Rotary Pillow Block
Bearing Type Ball
Shaft Securing Method Setscrew; Set Screw Lock
Shaft Diameter 1.38 inch (35 mm)
Housing Plastic / Polymer; PBT Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

1-1/4 in. ID, 6-11/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Plain Type Pillow Block Bearing, 8mm - 80UP-08 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details