LM76 Inc. Sleeve Bearing Pillow Block LMB-310

Description
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-310
Description
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-310

Suppliers

Company
Product
Description
Supplier Links
Sleeve Bearing Pillow Block - LMB-310 - Reid Supply
Norton Shores, MI, United States
Sleeve Bearing Pillow Block
LMB-310
Sleeve Bearing Pillow Block LMB-310
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-310

Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options.


. LMB-310

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Pillow Block Bearings
Product Number LMB-310
Product Name Sleeve Bearing Pillow Block
Shaft Diameter 0.5000 inch (12.7 mm)
Lubrication Self-lubricating / Oil Impregnated
Length 1.69 inch (42.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO12 - TSSUPBO-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1130 lbs (512 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details