Reid Supply Rotary Pillow Block IP-124

Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-124
Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-124

Suppliers

Company
Product
Description
Supplier Links
Rotary Pillow Block - IP-124 - Reid Supply
Norton Shores, MI, United States
Rotary Pillow Block
IP-124
Rotary Pillow Block IP-124
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-124

Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance.


. IP-124

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Pillow Block Bearings
Product Number IP-124
Product Name Rotary Pillow Block
Bearing Type Ball
Shaft Securing Method Setscrew; Set Screw Lock
Shaft Diameter 0.5000 inch (12.7 mm)
Housing Plastic / Polymer; PBT Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Bearing Type Needle Roller
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Plain Type Pillow Block Bearing, 10mm - 80UP-10 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details