PBC Linear, A Pacific Bearing Company Sleeve Bearing Pillow Block PBC-65

Description
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-65
Description
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-65

Suppliers

Company
Product
Description
Supplier Links
Sleeve Bearing Pillow Block - PBC-65 - Reid Supply
Norton Shores, MI, United States
Sleeve Bearing Pillow Block
PBC-65
Sleeve Bearing Pillow Block PBC-65
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . PBC-65

Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options.


. PBC-65

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Pillow Block Bearings
Product Number PBC-65
Product Name Sleeve Bearing Pillow Block
Shaft Diameter 1.25 inch (31.8 mm)
Lubrication Self-lubricating / Oil Impregnated
Length 3.62 inch (92.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO24 - TSSUPBO-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3880 lbs (1760 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Plastic
View Details