LM76 Inc. Sleeve Bearing Pillow Block LMB-320

Description
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-320
Description
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-320

Suppliers

Company
Product
Description
Supplier Links
Sleeve Bearing Pillow Block - LMB-320 - Reid Supply
Norton Shores, MI, United States
Sleeve Bearing Pillow Block
LMB-320
Sleeve Bearing Pillow Block LMB-320
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-320

Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options.


. LMB-320

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Pillow Block Bearings
Product Number LMB-320
Product Name Sleeve Bearing Pillow Block
Shaft Diameter 1 inch (25.4 mm)
Lubrication Self-lubricating / Oil Impregnated
Length 1.81 inch (46.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM30F079 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.18 inch (30 mm)
Load Rating 4723 lbs (2142 kg)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details