LM76 Inc. Sleeve Bearing Pillow Block LMB-325

Description
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-325
Description
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-325

Suppliers

Company
Product
Description
Supplier Links
Sleeve Bearing Pillow Block - LMB-325 - Reid Supply
Norton Shores, MI, United States
Sleeve Bearing Pillow Block
LMB-325
Sleeve Bearing Pillow Block LMB-325
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-325

Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options.


. LMB-325

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Pillow Block Bearings
Product Number LMB-325
Product Name Sleeve Bearing Pillow Block
Shaft Diameter 1.25 inch (31.8 mm)
Lubrication Self-lubricating / Oil Impregnated
Length 3.62 inch (92.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB20 - TSSUFB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2350 lbs (1066 kg)
View Details
SPAW/SPW/SFCW Heavy Duty Bearing Units -  - NTN Bearing Corporation
Specs
Bearing Type Spherical Roller
Shaft Diameter 1.97 to 5.51 inch (50 to 140 mm)
Housing Cast Iron
View Details