LM76 Inc. Sleeve Bearing Pillow Block LMB-315

Description
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-315
Description
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-315

Suppliers

Company
Product
Description
Supplier Links
Sleeve Bearing Pillow Block - LMB-315 - Reid Supply
Norton Shores, MI, United States
Sleeve Bearing Pillow Block
LMB-315
Sleeve Bearing Pillow Block LMB-315
Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options. . LMB-315

Like the sleeve bearing carriages, these are self lubricating as well. The pillow blocks come in flange and non-flange options.


. LMB-315

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Pillow Block Bearings
Product Number LMB-315
Product Name Sleeve Bearing Pillow Block
Shaft Diameter 0.7520 inch (19.1 mm)
Lubrication Self-lubricating / Oil Impregnated
Length 1.06 inch (27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Ball Bushing Pillow Block SPB4 - TSPB-4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 60 lbs (27.21 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details