Reid Supply Rotary Pillow Block IP-126

Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-126
Description
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-126

Suppliers

Company
Product
Description
Supplier Links
Rotary Pillow Block - IP-126 - Reid Supply
Norton Shores, MI, United States
Rotary Pillow Block
IP-126
Rotary Pillow Block IP-126
Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance. . IP-126

Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance.


. IP-126

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Pillow Block Bearings
Product Number IP-126
Product Name Rotary Pillow Block
Bearing Type Ball
Shaft Securing Method Setscrew; Set Screw Lock
Shaft Diameter 0.7500 inch (19.05 mm)
Housing Plastic / Polymer; PBT Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN6 - TTWN-6 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 200 lbs (90.7 kg)
View Details
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details